Hotpoint logo

Hotpoint FKS 610 X/HA S 59 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25297
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Hotpoint FKS 610 X/HA S 59 L Stainless steel:

Hotpoint FKS 610 X/HA S, 59 L, 59 L, Stainless steel, Rotary, Front, Mechanical

Long summary description Hotpoint FKS 610 X/HA S 59 L Stainless steel:

Hotpoint FKS 610 X/HA S. Total oven(s) interior capacity: 59 L, Oven net capacity: 59 L. Product colour: Stainless steel, Control type: Rotary, Control position: Front. Timer type: Mechanical. Width: 600 mm, Height: 600 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.