Hotpoint logo

Hotpoint ARMXXD 1290 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92872
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint ARMXXD 1290 washer dryer Freestanding Front-load White:

Hotpoint ARMXXD 1290, Front-load, Freestanding, White, LCD, Stainless steel, 4 kg

Long summary description Hotpoint ARMXXD 1290 washer dryer Freestanding Front-load White:

Hotpoint ARMXXD 1290. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Energy consumption washing per cycle: 1.19 kWh. Depth: 534 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.