Hotpoint Aqualtis AQM8D 49 U (EU)/A, Front-load, Freestanding, White, LCD, 6 kg, 1400 RPM
Hotpoint Aqualtis AQM8D 49 U (EU)/A. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing per cycle: 62 L, Water consumption washing & drying per cycle: 270 L, Energy consumption washing per cycle: 1.46 kWh. Depth: 645 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A