Hotpoint logo

Hotpoint LFT 116 A/HA Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74890
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Hotpoint LFT 116 A/HA Fully built-in 12 place settings:

Hotpoint LFT 116 A/HA, Fully built-in, Stainless steel, LED, 12 place settings, 51 dB, 170 min

Long summary description Hotpoint LFT 116 A/HA Fully built-in 12 place settings:

Hotpoint LFT 116 A/HA. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Display type: LED. Number of place settings: 12 place settings, Noise level: 51 dB, Cycle time: 170 min. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Washing class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.