Hotpoint logo

Hotpoint EVOS 70 MC4 Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41023
Info modified on:
12 Dec 2024, 14:14:47
Short summary description Hotpoint EVOS 70 MC4 Air conditioner indoor unit White:

Hotpoint EVOS 70 MC4, Air conditioner indoor unit, White, Cooling, Heating, 6420 W, 7090 W, 21911 BTU/h

Long summary description Hotpoint EVOS 70 MC4 Air conditioner indoor unit White:

Hotpoint EVOS 70 MC4. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 3600 W, Power consumption (heating) (max): 3600 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 63 dB, Cooling airflow (indoor unit): 1100 m³/h. Energy efficiency class (cooling) (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.