Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22403435 data-sheets &
36824 brands
– register (free)
Portable Air Conditioners
Hotpoint A-MP09-CFX portable air conditioner 54 dB
Hotpoint A-MP09-CFX portable air conditioner 54 dB
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Hotpoint 3380951
XML doc
Icecat LIVE: JS for Hotpoint 3380951
Icecat Live DOC
JSON product data for Hotpoint 3380951
JSON DOC
CSV product data for Hotpoint 3380951
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Hotpoint
Product name:
A-MP09-CFX
Product code:
3380951
GTIN (EAN/UPC):
5414849137967
Category:
Portable Air Conditioners
Icecat Product ID:
17566587
Data-sheet quality:
created/standardized by Icecat
Product views:
73363
Info modified on:
21 Oct 2022, 10:32:10
Hotpoint 3380951 (Icecat)
Short summary description Hotpoint A-MP09-CFX portable air conditioner 54 dB:
Hotpoint A-MP09-CFX, 30 kg
Long summary description Hotpoint A-MP09-CFX portable air conditioner 54 dB:
Hotpoint A-MP09-CFX. Weight: 30 kg
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Hotpoint 3380951
XML doc
Icecat LIVE: JS for Hotpoint 3380951
Icecat Live DOC
JSON product data for Hotpoint 3380951
JSON DOC
CSV product data for Hotpoint 3380951
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE