Hotpoint logo

Hotpoint PRO R 80 V/3 Vertical Tank (water storage) Solo boiler system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12218
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint PRO R 80 V/3 Vertical Tank (water storage) Solo boiler system White:

Hotpoint PRO R 80 V/3, Tank (water storage), Vertical, 1200 W, 80 L, Solo boiler system, Indoor

Long summary description Hotpoint PRO R 80 V/3 Vertical Tank (water storage) Solo boiler system White:

Hotpoint PRO R 80 V/3. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1200 W, Maximum operating pressure: 8 bar, Temperature (max): 75 °C. AC input voltage: 230 V. Weight: 21.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.