Hot Wheels City SUPER ULTIMATE GARAGE Play Set, Vehicle & track set, 5 yr(s), D, Plastic, Multicolour
Hot Wheels City SUPER ULTIMATE GARAGE Play Set. Product type: Vehicle & track set, Recommended age (min): 5 yr(s), Recommended age (max): 8 yr(s). Battery type: D, Number of batteries supported: 4. Material: Plastic, Product colour: Multicolour