Hoover logo

Hoover VHW 964 D washer dryer Freestanding Front-load Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86435
Info modified on:
13 Feb 2023, 20:30:43
Short summary description Hoover VHW 964 D washer dryer Freestanding Front-load Silver:

Hoover VHW 964 D, Front-load, Freestanding, Silver, Left, Buttons, Rotary, Stainless steel

Long summary description Hoover VHW 964 D washer dryer Freestanding Front-load Silver:

Hoover VHW 964 D. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 106°, Cord length: 1.6 m, Inlet hose length: 1 m. Water consumption washing per cycle: 68 L, Water consumption washing & drying per cycle: 130 L, Energy consumption washing per cycle: 1.53 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.