Hoover logo

Hoover Vision HD tumble dryer Freestanding Front-load 8 kg C White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32246
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Hoover Vision HD tumble dryer Freestanding Front-load 8 kg C White:

Hoover Vision HD, Freestanding, Front-load, White, 8 kg, 165 min, 67 dB

Long summary description Hoover Vision HD tumble dryer Freestanding Front-load 8 kg C White:

Hoover Vision HD. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 8 kg, Cycle time: 165 min, Noise level: 67 dB. Delay start (max): 6 h. Energy efficiency class: C, Energy consumption: 4.5 kWh, Connected load: 2300 W. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.