Hoover VHC 980 ATX-S, Freestanding, Front-load, Heat pump, White, Left, 8 kg
Hoover VHC 980 ATX-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying programs: Wool, Mix, Quick, Blouse/shirt. Delay start (max): 24 h. Energy consumption: 2.7 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm