Hoover REACT Powered Reach Plus, Upright vacuum, Bagless, Grey, Transparent, Dry&wet, HEPA, Multi cyclonic
Hoover REACT Powered Reach Plus. Product type: Upright vacuum, Dust container type: Bagless, Product colour: Grey, Transparent. Cleaning type: Dry&wet, Vacuum air filtering: HEPA, Dirt separating method: Multi cyclonic. Height: 1118 mm, Weight: 8.16 kg