Hoover logo

Hoover Arya SAR 1205 Stick vacuum HEPA Bagless 1.2 L 1200 W Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65907
Info modified on:
16 Feb 2024, 17:13:35
Short summary description Hoover Arya SAR 1205 Stick vacuum HEPA Bagless 1.2 L 1200 W Black, Blue:

Hoover Arya SAR 1205, Stick vacuum, Bagless, Black, Blue, 1.2 L, HEPA, 78 dB

Long summary description Hoover Arya SAR 1205 Stick vacuum HEPA Bagless 1.2 L 1200 W Black, Blue:

Hoover Arya SAR 1205. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Blue. Vacuum air filtering: HEPA, Noise level: 78 dB. Cord length: 7 m. Maximum input power: 1200 W. Weight: 3.9 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.