Hoover logo

Hoover Optima 7 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26787
Info modified on:
06 Dec 2021, 12:35:42
Short summary description Hoover Optima 7 washing machine Front-load 7 kg 1400 RPM White:

Hoover Optima 7, Front-load, 7 kg, A, 1400 RPM, White

Long summary description Hoover Optima 7 washing machine Front-load 7 kg 1400 RPM White:

Hoover Optima 7. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.