Hoover logo

Hoover HWC 2536 DL Freestanding Black 70 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88299
Info modified on:
27 May 2024, 12:21:36
Short summary description Hoover HWC 2536 DL Freestanding Black 70 bottle(s):

Hoover HWC 2536 DL, Freestanding, 70 bottle(s), Interior light, Black, Black

Long summary description Hoover HWC 2536 DL Freestanding Black 70 bottle(s):

Hoover HWC 2536 DL. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 70 bottle(s), Temperature range (zone 1): 5 - 8 °C, Noise level: 50 dB. Annual energy consumption: 642 kWh, Energy usage: 1.759 kWh/24h, AC input voltage: 220-240 V. Width: 490 mm, Depth: 590 mm, Height: 1420 mm. Package weight: 51 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.