Hoover logo

Hoover HWC 25360 DL wine cooler Freestanding 70 bottle(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72630
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover HWC 25360 DL wine cooler Freestanding 70 bottle(s):

Hoover HWC 25360 DL, Freestanding, 70 bottle(s), Black

Long summary description Hoover HWC 25360 DL wine cooler Freestanding 70 bottle(s):

Hoover HWC 25360 DL. Appliance placement: Freestanding, Number of shelves: 6 shelves, Product colour: Black. Bottles capacity: 70 bottle(s), Temperature range (zone 1): 7 - 18 °C, Noise level: 50 dB. Annual energy consumption: 206 kWh, Energy efficiency class (old): B. Width: 500 mm, Depth: 590 mm, Height: 1420 mm. Package width: 530 mm, Package depth: 620 mm, Package height: 1460 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.