Hoover logo

Hoover HWB 814 DN1 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38927
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover HWB 814 DN1 washing machine Front-load 8 kg 1400 RPM White:

Hoover HWB 814 DN1, Front-load, 8 kg, A, 76 dB, 1400 RPM, 10500 L

Long summary description Hoover HWB 814 DN1 washing machine Front-load 8 kg 1400 RPM White:

Hoover HWB 814 DN1. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 76 dB, Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual water consumption washing: 10500 L. Product colour: White. Width: 596 mm, Depth: 541 mm, Height: 870 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.