Hoover logo

Hoover HSXS 5085 side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81455
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Hoover HSXS 5085 side-by-side refrigerator Freestanding Stainless steel:

Hoover HSXS 5085, Freestanding, Stainless steel, 636 L, 411 L, 225 L, 740 mm

Long summary description Hoover HSXS 5085 side-by-side refrigerator Freestanding Stainless steel:

Hoover HSXS 5085. Appliance placement: Freestanding, Product colour: Stainless steel. Total gross capacity: 636 L. Fridge net capacity: 411 L. Freezer net capacity: 225 L. Width: 740 mm, Depth: 910 mm, Height: 1780 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.