Hoover logo

Hoover HNF6147 washing machine Front-load 7.5 kg 1400 RPM White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14609
Info modified on:
06 Dec 2021, 12:35:39
Short summary description Hoover HNF6147 washing machine Front-load 7.5 kg 1400 RPM White:

Hoover HNF6147 Washing Machine, Front-load, 7.5 kg, A, 1400 RPM, White

Long summary description Hoover HNF6147 washing machine Front-load 7.5 kg 1400 RPM White:

Hoover HNF6147 Washing Machine. Loading type: Front-load. Rated capacity: 7.5 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.