Hoover logo

Hoover HND 715 T dishwasher Freestanding 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75552
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover HND 715 T dishwasher Freestanding 15 place settings:

Hoover HND 715 T, Freestanding, White, White, Buttons, LCD, 15 place settings

Long summary description Hoover HND 715 T dishwasher Freestanding 15 place settings:

Hoover HND 715 T. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 15 place settings, Noise level: 47 dB, Temperature (max): 75 °C. Water consumption per cycle: 13 L, Energy consumption per cycle: 1.1 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 242 kWh, Annual water consumption: 2860 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.