Hoover logo

Hoover HFF195XK fridge-freezer Freestanding 274 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38751
Info modified on:
27 May 2024, 14:25:45
Short summary description Hoover HFF195XK fridge-freezer Freestanding 274 L Stainless steel:

Hoover HFF195XK, 274 L, No Frost (fridge), 42 dB, 4.5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hoover HFF195XK fridge-freezer Freestanding 274 L Stainless steel:

Hoover HFF195XK. Total net capacity: 274 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 177 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 97 L, Freezing capacity: 4.5 kg/24h. Fresh zone compartment. Annual energy consumption: 280 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.