Hoover HFF195BWK, 278 L, No Frost (fridge), 42 dB, 4.5 kg/24h, Fresh zone compartment, Black
Hoover HFF195BWK. Total net capacity: 278 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 178 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 100 L, Freezing capacity: 4.5 kg/24h. Fresh zone compartment. Annual energy consumption: 280 kWh. Product colour: Black