Hoover logo

Hoover H-FREE 200 2-in-1 stick vacuum Battery Dry Bagless Black, Violet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37188
Info modified on:
12 Dec 2024, 11:20:05
Short summary description Hoover H-FREE 200 2-in-1 stick vacuum Battery Dry Bagless Black, Violet:

Hoover H-FREE 200, 2-in-1 stick vacuum, Bagless, Black, Violet, Dry, Cyclonic/filtering, Battery

Long summary description Hoover H-FREE 200 2-in-1 stick vacuum Battery Dry Bagless Black, Violet:

Hoover H-FREE 200. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Black, Violet. Cleaning type: Dry, Dirt separating method: Cyclonic/filtering. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 22 V. Width: 252 mm, Depth: 233 mm, Height: 1155 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.