Hoover logo

Hoover HDCS 186 FAD fridge-freezer Freestanding 288 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64163
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover HDCS 186 FAD fridge-freezer Freestanding 288 L Stainless steel:

Hoover HDCS 186 FAD, 288 L, T, 3.5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hoover HDCS 186 FAD fridge-freezer Freestanding 288 L Stainless steel:

Hoover HDCS 186 FAD. Total net capacity: 288 L. Door hinge: Right. Climate class: T. Fridge net capacity: 201 L, Fridge interior light, Fridge number of shelves/baskets: 7, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 3.5 kg/24h. Fresh zone compartment. Annual energy consumption: 157 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.