Hoover logo

Hoover DV 1126 stick vacuum/electric broom Dry HEPA Dust bag 1.8 L 1100 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90885
Info modified on:
16 Feb 2024, 17:13:30
Short summary description Hoover DV 1126 stick vacuum/electric broom Dry HEPA Dust bag 1.8 L 1100 W Black:

Hoover DV 1126, Stick vacuum, Dust bag, Black, 1.8 L, Dry, HEPA

Long summary description Hoover DV 1126 stick vacuum/electric broom Dry HEPA Dust bag 1.8 L 1100 W Black:

Hoover DV 1126. Product type: Stick vacuum, Dust container type: Dust bag, Product colour: Black. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Filtering. Cord length: 8 m. Maximum input power: 1100 W. Weight: 4.1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.