Hoover C1703900, Upright vacuum, Bagless, Black, Dry, 10 m, 120 V
Hoover C1703900. Product type: Upright vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry. Cord length: 10 m. AC input voltage: 120 V. Weight: 6.9 kg