Hoover logo

Hoover Quest 1000 0.6 L Dust bag Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38645
Info modified on:
14 Mar 2024, 19:44:05
Short summary description Hoover Quest 1000 0.6 L Dust bag Black:

Hoover Quest 1000, Dust bag, Black, Round, 0.6 L, Lithium-Ion (Li-Ion), 120 min

Long summary description Hoover Quest 1000 0.6 L Dust bag Black:

Hoover Quest 1000. Dust container type: Dust bag, Product colour: Black, Shape: Round. Dust capacity (total): 0.6 L. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Battery voltage: 14.4 V

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.