Hoover logo

Hoover A-Cubed Silence 4.5 L Cylinder vacuum Dry 700 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49814
Info modified on:
27 May 2024, 11:52:09
Short summary description Hoover A-Cubed Silence 4.5 L Cylinder vacuum Dry 700 W Dust bag:

Hoover A-Cubed Silence, 700 W, Cylinder vacuum, Dry, Dust bag, 4.5 L, EPA

Long summary description Hoover A-Cubed Silence 4.5 L Cylinder vacuum Dry 700 W Dust bag:

Hoover A-Cubed Silence. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4.5 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 62 dB. Product colour: Blue

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.