Hoover Steam Capsule Handy SSH1300 011, Portable steam cleaner, 0.3 L, Black, 5 m, 1300 W, AC
Hoover Steam Capsule Handy SSH1300 011. Type: Portable steam cleaner, Capacity: 0.3 L, Product colour: Black. Power: 1300 W, Power source: AC. Operating time: 20 min. Width: 112 mm, Depth: 185 mm, Height: 295 mm. Number of microfiber pads included: 1 pc(s)