Hoover logo

Hoover HF4P10YP 011 handheld vacuum Blue Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2161
Info modified on:
31 Jul 2025, 16:04:24
Short summary description Hoover HF4P10YP 011 handheld vacuum Blue Bagless:

Hoover HF4P10YP 011, Dry&wet, Foam, Cyclonic, 400 W, Italy, 3 year(s)

Long summary description Hoover HF4P10YP 011 handheld vacuum Blue Bagless:

Hoover HF4P10YP 011. Cleaning type: Dry&wet, Vacuum air filtering: Foam, Dirt separating method: Cyclonic. Dust container type: Bagless, Product colour: Blue, Dirt capacity dry: 0.7 L. Power source: Battery, Runtime: 70 min, Charging time: 3.5 h. Weight: 2.63 kg, Width: 258 mm, Depth: 220 mm. Package width: 711 mm, Package depth: 323 mm, Package height: 142 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.