Hoover logo

Hoover HFX20P 011 2-in-1 stick vacuum Battery Dry EPA Bagless 1.2 L 365 W Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13560
Info modified on:
31 Jul 2025, 16:03:04
Short summary description Hoover HFX20P 011 2-in-1 stick vacuum Battery Dry EPA Bagless 1.2 L 365 W Blue:

Hoover HFX20P 011, 2-in-1 stick vacuum, Bagless, Blue, 1.2 L, Rectangular, Dry

Long summary description Hoover HFX20P 011 2-in-1 stick vacuum Battery Dry EPA Bagless 1.2 L 365 W Blue:

Hoover HFX20P 011. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Blue. Cleaning type: Dry, Vacuum air filtering: EPA, Dirt separating method: Filtering. LED indicators: Brush bar status. Power source: Battery, Maximum input power: 365 W, Battery voltage: 21.6 V. Package width: 600 mm, Package depth: 320 mm, Package height: 210 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.