Hoover logo

Hoover HF222UPT 011 2-in-1 stick vacuum Battery Dry Fabric Bagless 0.7 L 220 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83502
Info modified on:
12 Dec 2024, 11:20:05
Short summary description Hoover HF222UPT 011 2-in-1 stick vacuum Battery Dry Fabric Bagless 0.7 L 220 W Black:

Hoover HF222UPT 011, 2-in-1 stick vacuum, Bagless, Black, 0.7 L, Dry, Fabric

Long summary description Hoover HF222UPT 011 2-in-1 stick vacuum Battery Dry Fabric Bagless 0.7 L 220 W Black:

Hoover HF222UPT 011. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry, Vacuum air filtering: Fabric, Dirt separating method: Cyclonic. LED indicators: Status. Power source: Battery, Maximum input power: 220 W, Battery technology: Lithium-Ion (Li-Ion). Package width: 788 mm, Package depth: 310 mm, Package height: 165 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.