Hoover HF122GPT 011, Stick vacuum, Bagless, Titanium, 0.9 L, Rubber, Dry
Hoover HF122GPT 011. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Titanium. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Fabric, Dirt separating method: Cyclonic/filtering. Power control: Electronic, LED indicators: Status. Power source: Battery, Maximum input power: 170 W, Battery technology: Lithium-Ion (Li-Ion)