Hoover logo

Hoover HF522UPT 001 Stick vacuum Battery Dry Micro Bagless 0.45 L Blue, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23256
Info modified on:
20 May 2025, 01:19:42
Short summary description Hoover HF522UPT 001 Stick vacuum Battery Dry Micro Bagless 0.45 L Blue, Grey:

Hoover HF522UPT 001, Stick vacuum, Bagless, Blue, Grey, 0.45 L, Dry, Micro

Long summary description Hoover HF522UPT 001 Stick vacuum Battery Dry Micro Bagless 0.45 L Blue, Grey:

Hoover HF522UPT 001. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue, Grey. Cleaning type: Dry, Vacuum air filtering: Micro, Dirt separating method: Cyclonic/filtering. LED indicators: Power, Status. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 22 V. Package width: 610 mm, Package depth: 350 mm, Package height: 101 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.