Hoover logo

Hoover Athen Evo ATV324LD 011 Stick vacuum Battery Dry EPA Bagless 1 L Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82386
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Hoover Athen Evo ATV324LD 011 Stick vacuum Battery Dry EPA Bagless 1 L Blue:

Hoover Athen Evo ATV324LD 011, Stick vacuum, Bagless, Blue, 1 L, Rubber, Dry

Long summary description Hoover Athen Evo ATV324LD 011 Stick vacuum Battery Dry EPA Bagless 1 L Blue:

Hoover Athen Evo ATV324LD 011. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: EPA, Dirt separating method: Cyclonic. Cord length: 1.5 m. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 32.4 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.