Hoover logo

Hoover Synua Plus SY71 SY01011 Stick vacuum AC Dry EPA Bagless 1.2 L 750 W Brown, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78056
Info modified on:
16 Feb 2024, 17:13:19
Short summary description Hoover Synua Plus SY71 SY01011 Stick vacuum AC Dry EPA Bagless 1.2 L 750 W Brown, Grey:

Hoover Synua Plus SY71 SY01011, Stick vacuum, Bagless, Brown, Grey, 1.2 L, Plastic, 2 m

Long summary description Hoover Synua Plus SY71 SY01011 Stick vacuum AC Dry EPA Bagless 1.2 L 750 W Brown, Grey:

Hoover Synua Plus SY71 SY01011. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Brown, Grey. Hose length: 2 m. Cleaning type: Dry, Vacuum air filtering: EPA, Dirt separating method: Multi cyclonic. Cord length: 8 m, Operating radius: 8.5 m, Power control: Electronic. Power source: AC, Maximum input power: 750 W, Annual energy consumption: 27 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.