Hoover logo

Hoover Jive Lithium HJ72WDLB 011 handheld vacuum Blue Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58799
Info modified on:
06 Mar 2025, 13:31:24
Short summary description Hoover Jive Lithium HJ72WDLB 011 handheld vacuum Blue Bagless:

Hoover Jive Lithium HJ72WDLB 011, Dry&wet, Fabric, Filtering, Bagless, Blue, 0.3 L

Long summary description Hoover Jive Lithium HJ72WDLB 011 handheld vacuum Blue Bagless:

Hoover Jive Lithium HJ72WDLB 011. Cleaning type: Dry&wet, Vacuum air filtering: Fabric, Dirt separating method: Filtering. Dust container type: Bagless, Product colour: Blue, Dirt capacity dry: 0.3 L. Power source: Battery, Runtime: 10 min, Charging time: 1.5 h. Weight: 810 g, Width: 103 mm, Depth: 103 mm. Package width: 165 mm, Package depth: 115 mm, Package height: 440 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.