Hoover logo

Hoover H-HANDY 700 Express HH710M 001 handheld vacuum Metallic Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11215
Info modified on:
06 Oct 2024, 17:57:12
Short summary description Hoover H-HANDY 700 Express HH710M 001 handheld vacuum Metallic Bagless:

Hoover H-HANDY 700 Express HH710M 001, Dry, EPA, Filtering, 120 W, Bagless, Metallic

Long summary description Hoover H-HANDY 700 Express HH710M 001 handheld vacuum Metallic Bagless:

Hoover H-HANDY 700 Express HH710M 001. Cleaning type: Dry, Vacuum air filtering: EPA, Dirt separating method: Filtering. Dust container type: Bagless, Product colour: Metallic, Dirt capacity dry: 0.15 L. Power source: Battery, Runtime: 12 min, Charging time: 3 h. Width: 418 mm, Depth: 66 mm, Height: 69 mm. Package width: 511 mm, Package depth: 235 mm, Package height: 80 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.