Hoover jive JWC60B6/1 011, Blue, Transparent, 0.1 L, 28 cm, Nickel-Metal Hydride (NiMH), 6 V, 16 h
Hoover jive JWC60B6/1 011. Product colour: Blue, Transparent. Water tank capacity: 0.1 L, Maximum working width: 28 cm. Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 6 V, Battery recharge time: 16 h. Width: 280 mm, Depth: 105 mm, Height: 470 mm