Hoover logo

Hoover Telios Extra TX61PET 021 3.5 L Cylinder vacuum Dry 450 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29352
Info modified on:
23 Feb 2024, 13:58:38
Short summary description Hoover Telios Extra TX61PET 021 3.5 L Cylinder vacuum Dry 450 W Dust bag:

Hoover Telios Extra TX61PET 021, 450 W, Cylinder vacuum, Dry, Dust bag, 3.5 L, EPA

Long summary description Hoover Telios Extra TX61PET 021 3.5 L Cylinder vacuum Dry 450 W Dust bag:

Hoover Telios Extra TX61PET 021. Maximum input power: 450 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.5 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 62 dB. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.