Hoover logo

Hoover Xarion Pro XP81_XP15011 1.5 L Cylinder vacuum Dry 800 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121093
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Hoover Xarion Pro XP81_XP15011 1.5 L Cylinder vacuum Dry 800 W Bagless:

Hoover Xarion Pro XP81_XP15011, 800 W, Cylinder vacuum, Dry, Bagless, 1.5 L, HEPA

Long summary description Hoover Xarion Pro XP81_XP15011 1.5 L Cylinder vacuum Dry 800 W Bagless:

Hoover Xarion Pro XP81_XP15011. Maximum input power: 800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Multi cyclonic, Noise level: 75 dB. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.