Hoover logo

Hoover TS70-TS30011 3 L Cylinder vacuum 700 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77799
Info modified on:
27 May 2024, 12:37:02
Short summary description Hoover TS70-TS30011 3 L Cylinder vacuum 700 W Dust bag:

Hoover TS70-TS30011, 700 W, Cylinder vacuum, Dust bag, 3 L, EPA, Filtering

Long summary description Hoover TS70-TS30011 3 L Cylinder vacuum 700 W Dust bag:

Hoover TS70-TS30011. Maximum input power: 700 W. Type: Cylinder vacuum, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.