Hoover logo

Hoover TE70 TE60 3.2 L Cylinder vacuum Dry 700 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33041
Info modified on:
27 May 2024, 12:24:39
Short summary description Hoover TE70 TE60 3.2 L Cylinder vacuum Dry 700 W Dust bag:

Hoover TE70 TE60, 700 W, Cylinder vacuum, Dry, Dust bag, 3.2 L, 83 dB

Long summary description Hoover TE70 TE60 3.2 L Cylinder vacuum Dry 700 W Dust bag:

Hoover TE70 TE60. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.2 L. Noise level: 83 dB. Product colour: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.