Hoover logo

Hoover Capture TCP2120 019 2.3 L Cylinder vacuum Dry 2100 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22939
Info modified on:
22 Jan 2023, 22:05:32
Short summary description Hoover Capture TCP2120 019 2.3 L Cylinder vacuum Dry 2100 W Dust bag:

Hoover Capture TCP2120 019, 2100 W, Cylinder vacuum, Dry, Dust bag, 2.3 L, Micro

Long summary description Hoover Capture TCP2120 019 2.3 L Cylinder vacuum Dry 2100 W Dust bag:

Hoover Capture TCP2120 019. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2.3 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.