Hoover logo

Hoover Purepower TPP 2020 011 3.5 L Cylinder vacuum Dry 2000 W

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48590
Info modified on:
27 Oct 2023, 10:32:43
Short summary description Hoover Purepower TPP 2020 011 3.5 L Cylinder vacuum Dry 2000 W:

Hoover Purepower TPP 2020 011, 2000 W, Cylinder vacuum, Dry, 3.5 L, HEPA, Filtering

Long summary description Hoover Purepower TPP 2020 011 3.5 L Cylinder vacuum Dry 2000 W:

Hoover Purepower TPP 2020 011. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 3.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 74 dB. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.