Hoover logo

Hoover Alyx TC 1186 1.7 L Cylinder vacuum Dry 1800 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60608
Info modified on:
05 Oct 2021, 11:44:51
Short summary description Hoover Alyx TC 1186 1.7 L Cylinder vacuum Dry 1800 W Bagless:

Hoover Alyx TC 1186, 1800 W, Cylinder vacuum, Dry, Bagless, 1.7 L, HEPA

Long summary description Hoover Alyx TC 1186 1.7 L Cylinder vacuum Dry 1800 W Bagless:

Hoover Alyx TC 1186. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Red

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.