Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23533493 data-sheets &
42233 brands
– register (free)
Air Purifiers
Hoover H-PURIFIER 500 HHP55CA011 110 m² 50 dB Titanium
Hoover H-PURIFIER 500 HHP55CA011 110 m² 50 dB Titanium
Edit this data-sheet
Slide 1 of 21
Embed the product datasheet into your content
XML product data for Hoover 38290212
XML doc
Icecat LIVE: JS for Hoover 38290212
Icecat Live DOC
JSON product data for Hoover 38290212
JSON DOC
CSV product data for Hoover 38290212
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Hoover
Product family:
H-PURIFIER 500
Product name:
HHP55CA011
Product code:
38290212
GTIN (EAN/UPC):
8059019017112
Category:
Air Purifiers
Icecat Product ID:
80480358
Data-sheet quality:
created/standardized by Icecat
Product views:
47442
Info modified on:
05 Nov 2024, 13:04:01
Hoover 38290212 user manual (12 MB)
Hoover 38290212 (Icecat)
Short summary description Hoover H-PURIFIER 500 HHP55CA011 110 m² 50 dB Titanium:
Hoover H-PURIFIER 500 HHP55CA011, 50 dB
Long summary description Hoover H-PURIFIER 500 HHP55CA011 110 m² 50 dB Titanium:
Hoover H-PURIFIER 500 HHP55CA011. Noise level: 50 dB
More >>>
Report mistake
Embed the product datasheet into your content
XML product data for Hoover 38290212
XML doc
Icecat LIVE: JS for Hoover 38290212
Icecat Live DOC
JSON product data for Hoover 38290212
JSON DOC
CSV product data for Hoover 38290212
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE