Hoover logo

Hoover PU F3860 011 Floor polisher Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99068
Info modified on:
14 Mar 2024, 17:23:09
Short summary description Hoover PU F3860 011 Floor polisher Blue:

Hoover PU F3860 011, Floor polisher, Blue, 3.5 L, 5.5 m, 600 W, 340 mm

Long summary description Hoover PU F3860 011 Floor polisher Blue:

Hoover PU F3860 011. Product type: Floor polisher, Product colour: Blue, Dust bag capacity: 3.5 L. Power: 600 W. Width: 340 mm, Depth: 370 mm, Height: 1000 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.