Hoover HOWC023K, Freestanding, 23 bottle(s), G, Interior light, N-ST, Black
Hoover HOWC023K. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 23 bottle(s), Temperature range (zone 1): 5 - 20 °C, Climate class: N-ST. Control type: Touch, Lamp type: LED, Apps supported: hOn. Energy efficiency class: G, Annual energy consumption: 136 kWh, Energy efficiency scale: A to G. Width: 475 mm, Depth: 456 mm, Height: 630 mm