Hoover logo

Hoover HMDN 182 EU side-by-side refrigerator Freestanding Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43819
Info modified on:
27 May 2024, 15:44:57
Short summary description Hoover HMDN 182 EU side-by-side refrigerator Freestanding Black:

Hoover HMDN 182 EU, Freestanding, French door, Black, Touch, LED, On door

Long summary description Hoover HMDN 182 EU side-by-side refrigerator Freestanding Black:

Hoover HMDN 182 EU. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Cooling system: Dynamic (fan-assisted). Lamp type: LED. Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h, Star rating: 4*. Energy efficiency scale: A to G, AC input voltage: 220 - 240 V, Current: 1.5 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.